Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1W AXIAL RLR32C24R9FRB14

Description
RES 24.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1W AXIAL - RLR32C24R9FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1W AXIAL
RLR32C24R9FRB14
RES 24.9 OHM 1% 1W AXIAL RLR32C24R9FRB14
RES 24.9ohm 1% 1W AXIAL

RES 24.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C24R9FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C24R9FRB14-ND
Through Hole Resistors RLR32C24R9FRB14-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C24R9FRB14 RLR32C24R9FRB14-ND
Product Name RES 24.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details