Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2700GMB14

Description
270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2700GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2700GMB14-ND
Through Hole Resistors RLR32C2700GMB14-ND
270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 270 OHM 2% 1W AXIAL - RLR32C2700GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1W AXIAL
RLR32C2700GMB14
RES 270 OHM 2% 1W AXIAL RLR32C2700GMB14
RES 270ohm 2% 1W AXIAL

RES 270ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2700GMB14-ND RLR32C2700GMB14
Product Name Through Hole Resistors RES 270 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers