Vishay Intertechnology, Inc. Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C2402GRRE5

Description
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C2402GRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C2402GRRE5
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C2402GRRE5
Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C2402GRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2402GRRE5TR-ND
Through Hole Resistors 541-RLR32C2402GRRE5TR-ND
24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2402GRRE5 541-RLR32C2402GRRE5TR-ND
Product Name Res Metal Film 24K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details