Vishay Intertechnology, Inc. METAL FILM,24,2%,100PPM,T/R RLR32C24R0GMRE5

Description
METAL FILM,24,2%,100PPM,T/ R
Request a Quote Datasheet
Description
METAL FILM,24,2%,100PPM,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,24,2%,100PPM,T/R - RLR32C24R0GMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,24,2%,100PPM,T/R
RLR32C24R0GMRE5
METAL FILM,24,2%,100PPM,T/R RLR32C24R0GMRE5
METAL FILM,24,2%,100PPM,T/ R

METAL FILM,24,2%,100PPM,T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C24R0GMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C24R0GMRE5TR-ND
Through Hole Resistors 541-RLR32C24R0GMRE5TR-ND
24 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C24R0GMRE5 541-RLR32C24R0GMRE5TR-ND
Product Name METAL FILM,24,2%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers