Vishay Intertechnology, Inc. RES 237K OHM 1% 1W AXIAL RLR32C2373FRB14

Description
RES 237Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1% 1W AXIAL - RLR32C2373FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1% 1W AXIAL
RLR32C2373FRB14
RES 237K OHM 1% 1W AXIAL RLR32C2373FRB14
RES 237Kohm 1% 1W AXIAL

RES 237Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2373FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2373FRB14-ND
Through Hole Resistors RLR32C2373FRB14-ND
237 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2373FRB14 RLR32C2373FRB14-ND
Product Name RES 237K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers