Vishay Intertechnology, Inc. Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2322FMB141

Description
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C2322FMB141 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C2322FMB141
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2322FMB141
Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR32C2322FMB141-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2322FMB141-ND
Through Hole Resistors 541-RLR32C2322FMB141-ND
23.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2322FMB141 541-RLR32C2322FMB141-ND
Product Name Res Metal Film 23.2K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers