Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2672FRB14

Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2672FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2672FRB14-ND
Through Hole Resistors RLR32C2672FRB14-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C2672FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C2672FRB14
Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C2672FRB14
Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2672FRB14-ND RLR32C2672FRB14
Product Name Through Hole Resistors Res Metal Film 26.7K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details