Vishay Intertechnology, Inc. Through Hole Resistors RLR32C23R7FRRE6

Description
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C23R7FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C23R7FRRE6-ND
Through Hole Resistors RLR32C23R7FRRE6-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 23.7 OHM 1% 1W AXIAL - RLR32C23R7FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1% 1W AXIAL
RLR32C23R7FRRE6
RES 23.7 OHM 1% 1W AXIAL RLR32C23R7FRRE6
RES 23.7ohm 1% 1W AXIAL

RES 23.7ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C23R7FRRE6-ND RLR32C23R7FRRE6
Product Name Through Hole Resistors RES 23.7 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details