Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1W AXIAL RLR32C2672FRBSL

Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1W AXIAL - RLR32C2672FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1W AXIAL
RLR32C2672FRBSL
RES 26.7K OHM 1% 1W AXIAL RLR32C2672FRBSL
RES 26.7Kohm 1% 1W AXIAL

RES 26.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2672FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2672FRBSL-ND
Through Hole Resistors RLR32C2672FRBSL-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2672FRBSL RLR32C2672FRBSL-ND
Product Name RES 26.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details