Vishay Intertechnology, Inc. RES 243 OHM 1% 1W AXIAL RLR32C2430FMBSL

Description
RES 243ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1% 1W AXIAL - RLR32C2430FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1% 1W AXIAL
RLR32C2430FMBSL
RES 243 OHM 1% 1W AXIAL RLR32C2430FMBSL
RES 243ohm 1% 1W AXIAL

RES 243ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2430FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2430FMBSL-ND
Through Hole Resistors RLR32C2430FMBSL-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2430FMBSL RLR32C2430FMBSL-ND
Product Name RES 243 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details