Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1W AXIAL RLR32C2672FMRE6

Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1W AXIAL - RLR32C2672FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1W AXIAL
RLR32C2672FMRE6
RES 26.7K OHM 1% 1W AXIAL RLR32C2672FMRE6
RES 26.7Kohm 1% 1W AXIAL

RES 26.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2672FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2672FMRE6-ND
Through Hole Resistors RLR32C2672FMRE6-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2672FMRE6 RLR32C2672FMRE6-ND
Product Name RES 26.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details