Vishay Intertechnology, Inc. MF,1W,22.1,1%,100PPM,M/1%,BULK RLR32C22R1FMR64

Description
MF,1W,22.1,1%,100PPM ,M/1%,BULK
Request a Quote Datasheet
Description
MF,1W,22.1,1%,100PPM ,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,22.1,1%,100PPM,M/1%,BULK - RLR32C22R1FMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,22.1,1%,100PPM,M/1%,BULK
RLR32C22R1FMR64
MF,1W,22.1,1%,100PPM,M/1%,BULK RLR32C22R1FMR64
MF,1W,22.1,1%,100PPM ,M/1%,BULK

MF,1W,22.1,1%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RLR32C22R1FMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C22R1FMR64-ND
Through Hole Resistors RLR32C22R1FMR64-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C22R1FMR64 RLR32C22R1FMR64-ND
Product Name MF,1W,22.1,1%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers