Vishay Intertechnology, Inc. RES 237K OHM 1% 1W AXIAL RLR32C2373FMRSL

Description
RES 237Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1% 1W AXIAL - RLR32C2373FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1% 1W AXIAL
RLR32C2373FMRSL
RES 237K OHM 1% 1W AXIAL RLR32C2373FMRSL
RES 237Kohm 1% 1W AXIAL

RES 237Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2373FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2373FMRSL-ND
Through Hole Resistors RLR32C2373FMRSL-ND
237 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2373FMRSL RLR32C2373FMRSL-ND
Product Name RES 237K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details