Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1W AXIAL RLR32C2672FMRSL

Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1W AXIAL - RLR32C2672FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1W AXIAL
RLR32C2672FMRSL
RES 26.7K OHM 1% 1W AXIAL RLR32C2672FMRSL
RES 26.7Kohm 1% 1W AXIAL

RES 26.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2672FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2672FMRSL-ND
Through Hole Resistors RLR32C2672FMRSL-ND
26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2672FMRSL RLR32C2672FMRSL-ND
Product Name RES 26.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details