Vishay Intertechnology, Inc. Through Hole Resistors RLR32C22R0GMRSL

Description
22 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C22R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C22R0GMRSL-ND
Through Hole Resistors RLR32C22R0GMRSL-ND
22 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22 OHM 2% 1W AXIAL - RLR32C22R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 2% 1W AXIAL
RLR32C22R0GMRSL
RES 22 OHM 2% 1W AXIAL RLR32C22R0GMRSL
RES 22ohm 2% 1W AXIAL

RES 22ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C22R0GMRSL-ND RLR32C22R0GMRSL
Product Name Through Hole Resistors RES 22 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details