Vishay Intertechnology, Inc. RES 24K OHM 2% 1W AXIAL RLR32C2402GRBSL

Description
RES 24Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1W AXIAL - RLR32C2402GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1W AXIAL
RLR32C2402GRBSL
RES 24K OHM 2% 1W AXIAL RLR32C2402GRBSL
RES 24Kohm 2% 1W AXIAL

RES 24Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2402GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2402GRBSL-ND
Through Hole Resistors RLR32C2402GRBSL-ND
24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2402GRBSL RLR32C2402GRBSL-ND
Product Name RES 24K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details