Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2213GMRE6

Description
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C2213GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C2213GMRE6
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2213GMRE6
Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C2213GMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2213GMRE6TR-ND
Through Hole Resistors 541-RLR32C2213GMRE6TR-ND
221 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2213GMRE6 541-RLR32C2213GMRE6TR-ND
Product Name Res Metal Film 221K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details