Vishay Intertechnology, Inc. RES 240 OHM 2% 1W AXIAL RLR32C2400GPBSL

Description
RES 240ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1W AXIAL - RLR32C2400GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1W AXIAL
RLR32C2400GPBSL
RES 240 OHM 2% 1W AXIAL RLR32C2400GPBSL
RES 240ohm 2% 1W AXIAL

RES 240ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2400GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2400GPBSL-ND
Through Hole Resistors RLR32C2400GPBSL-ND
240 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2400GPBSL RLR32C2400GPBSL-ND
Product Name RES 240 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers