Vishay Intertechnology, Inc. RES 25.5K OHM 1% 1W AXIAL RLR32C2552FPRSL

Description
RES 25.5Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1% 1W AXIAL - RLR32C2552FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1% 1W AXIAL
RLR32C2552FPRSL
RES 25.5K OHM 1% 1W AXIAL RLR32C2552FPRSL
RES 25.5Kohm 1% 1W AXIAL

RES 25.5Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2552FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2552FPRSL-ND
Through Hole Resistors RLR32C2552FPRSL-ND
25.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2552FPRSL RLR32C2552FPRSL-ND
Product Name RES 25.5K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details