Vishay Intertechnology, Inc. RES 23.7 OHM 1% 1W AXIAL RLR32C23R7FRRSL

Description
RES 23.7ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1% 1W AXIAL - RLR32C23R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1% 1W AXIAL
RLR32C23R7FRRSL
RES 23.7 OHM 1% 1W AXIAL RLR32C23R7FRRSL
RES 23.7ohm 1% 1W AXIAL

RES 23.7ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C23R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C23R7FRRSL-ND
Through Hole Resistors RLR32C23R7FRRSL-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C23R7FRRSL RLR32C23R7FRRSL-ND
Product Name RES 23.7 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details