Vishay Intertechnology, Inc. Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2400GMRE6

Description
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C2400GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C2400GMRE6
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2400GMRE6
Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C2400GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2400GMRE6-ND
Through Hole Resistors RLR32C2400GMRE6-ND
240 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2400GMRE6 RLR32C2400GMRE6-ND
Product Name Res Metal Film 240 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers