Vishay Intertechnology, Inc. RES 22.1 OHM 1% 1W AXIAL RLR32C22R1FMRSL

Description
RES 22.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1% 1W AXIAL - RLR32C22R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 1W AXIAL
RLR32C22R1FMRSL
RES 22.1 OHM 1% 1W AXIAL RLR32C22R1FMRSL
RES 22.1ohm 1% 1W AXIAL

RES 22.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C22R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C22R1FMRSL-ND
Through Hole Resistors RLR32C22R1FMRSL-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C22R1FMRSL RLR32C22R1FMRSL-ND
Product Name RES 22.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers