Vishay Intertechnology, Inc. RES 249 OHM 1% 1W AXIAL RLR32C2490FMRSL

Description
RES 249ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1% 1W AXIAL - RLR32C2490FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1% 1W AXIAL
RLR32C2490FMRSL
RES 249 OHM 1% 1W AXIAL RLR32C2490FMRSL
RES 249ohm 1% 1W AXIAL

RES 249ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2490FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2490FMRSL-ND
Through Hole Resistors RLR32C2490FMRSL-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2490FMRSL RLR32C2490FMRSL-ND
Product Name RES 249 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers