Vishay Intertechnology, Inc. Through Hole Resistors RLR32C24R3FPRSL

Description
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C24R3FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C24R3FPRSL-ND
Through Hole Resistors RLR32C24R3FPRSL-ND
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.3 OHM 1% 1W AXIAL - RLR32C24R3FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1W AXIAL
RLR32C24R3FPRSL
RES 24.3 OHM 1% 1W AXIAL RLR32C24R3FPRSL
RES 24.3ohm 1% 1W AXIAL

RES 24.3ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C24R3FPRSL-ND RLR32C24R3FPRSL
Product Name Through Hole Resistors RES 24.3 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers