Vishay Intertechnology, Inc. Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C2371FRB14

Description
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C2371FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C2371FRB14
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C2371FRB14
Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C2371FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2371FRB14-ND
Through Hole Resistors RLR32C2371FRB14-ND
2.37 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2371FRB14 RLR32C2371FRB14-ND
Product Name Res Metal Film 2.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details