Vishay Intertechnology, Inc. RES 232K OHM 1% 1W AXIAL RLR32C2323FRB14

Description
RES 232Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1% 1W AXIAL - RLR32C2323FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1% 1W AXIAL
RLR32C2323FRB14
RES 232K OHM 1% 1W AXIAL RLR32C2323FRB14
RES 232Kohm 1% 1W AXIAL

RES 232Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2323FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2323FRB14-ND
Through Hole Resistors RLR32C2323FRB14-ND
232 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2323FRB14 RLR32C2323FRB14-ND
Product Name RES 232K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details