Vishay Intertechnology, Inc. RES 24.9 OHM 1% 1W AXIAL RLR32C24R9FMRSL

Description
RES 24.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1% 1W AXIAL - RLR32C24R9FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1% 1W AXIAL
RLR32C24R9FMRSL
RES 24.9 OHM 1% 1W AXIAL RLR32C24R9FMRSL
RES 24.9ohm 1% 1W AXIAL

RES 24.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C24R9FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C24R9FMRSL-ND
Through Hole Resistors RLR32C24R9FMRSL-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C24R9FMRSL RLR32C24R9FMRSL-ND
Product Name RES 24.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details