Vishay Intertechnology, Inc. RES 24K OHM 2% 1W AXIAL RLR32C2402GRRSL

Description
RES 24Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1W AXIAL - RLR32C2402GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1W AXIAL
RLR32C2402GRRSL
RES 24K OHM 2% 1W AXIAL RLR32C2402GRRSL
RES 24Kohm 2% 1W AXIAL

RES 24Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2402GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2402GRRSL-ND
Through Hole Resistors RLR32C2402GRRSL-ND
24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2402GRRSL RLR32C2402GRRSL-ND
Product Name RES 24K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details