Vishay Intertechnology, Inc. RES 2K OHM 2% 1W AXIAL RLR32C2001GRBSL

Description
RES 2Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2% 1W AXIAL - RLR32C2001GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2% 1W AXIAL
RLR32C2001GRBSL
RES 2K OHM 2% 1W AXIAL RLR32C2001GRBSL
RES 2Kohm 2% 1W AXIAL

RES 2Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2001GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2001GRBSL-ND
Through Hole Resistors RLR32C2001GRBSL-ND
2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2001GRBSL RLR32C2001GRBSL-ND
Product Name RES 2K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details