Vishay Intertechnology, Inc. RES 20K OHM 2% 1W AXIAL RLR32C2002GMBSL

Description
RES 20Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1W AXIAL - RLR32C2002GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1W AXIAL
RLR32C2002GMBSL
RES 20K OHM 2% 1W AXIAL RLR32C2002GMBSL
RES 20Kohm 2% 1W AXIAL

RES 20Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2002GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2002GMBSL-ND
Through Hole Resistors RLR32C2002GMBSL-ND
20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2002GMBSL RLR32C2002GMBSL-ND
Product Name RES 20K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details