Vishay Intertechnology, Inc. RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FMRSL

Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1% 1W AXIAL - RLR32C21R5FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 1W AXIAL
RLR32C21R5FMRSL
RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FMRSL
RES 21.5ohm 1% 1W AXIAL

RES 21.5ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C21R5FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C21R5FMRSL-ND
Through Hole Resistors RLR32C21R5FMRSL-ND
21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C21R5FMRSL RLR32C21R5FMRSL-ND
Product Name RES 21.5 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details