Vishay Intertechnology, Inc. RES 20 OHM 2% 1W AXIAL RLR32C20R0GPRSL

Description
RES 20ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2% 1W AXIAL - RLR32C20R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1W AXIAL
RLR32C20R0GPRSL
RES 20 OHM 2% 1W AXIAL RLR32C20R0GPRSL
RES 20ohm 2% 1W AXIAL

RES 20ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C20R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C20R0GPRSL-ND
Through Hole Resistors RLR32C20R0GPRSL-ND
20 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C20R0GPRSL RLR32C20R0GPRSL-ND
Product Name RES 20 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details