Vishay Intertechnology, Inc. RES 20K OHM 2% 1W AXIAL RLR32C2002GRBSL

Description
RES 20Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1W AXIAL - RLR32C2002GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1W AXIAL
RLR32C2002GRBSL
RES 20K OHM 2% 1W AXIAL RLR32C2002GRBSL
RES 20Kohm 2% 1W AXIAL

RES 20Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2002GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2002GRBSL-ND
Through Hole Resistors RLR32C2002GRBSL-ND
20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2002GRBSL RLR32C2002GRBSL-ND
Product Name RES 20K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details