Vishay Intertechnology, Inc. RES 20K OHM 1% 1W AXIAL RLR32C2002FRBSL

Description
RES 20Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1% 1W AXIAL - RLR32C2002FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1% 1W AXIAL
RLR32C2002FRBSL
RES 20K OHM 1% 1W AXIAL RLR32C2002FRBSL
RES 20Kohm 1% 1W AXIAL

RES 20Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2002FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2002FRBSL-ND
Through Hole Resistors RLR32C2002FRBSL-ND
20 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2002FRBSL RLR32C2002FRBSL-ND
Product Name RES 20K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details