Vishay Intertechnology, Inc. RES 2.15K OHM 1% 1W AXIAL RLR32C2151FRBSL

Description
RES 2.15Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1% 1W AXIAL - RLR32C2151FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1% 1W AXIAL
RLR32C2151FRBSL
RES 2.15K OHM 1% 1W AXIAL RLR32C2151FRBSL
RES 2.15Kohm 1% 1W AXIAL

RES 2.15Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2151FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2151FRBSL-ND
Through Hole Resistors RLR32C2151FRBSL-ND
2.15 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2151FRBSL RLR32C2151FRBSL-ND
Product Name RES 2.15K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details