Vishay Intertechnology, Inc. RES 200 OHM 1% 1W AXIAL RLR32C2000FPBSL

Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1W AXIAL - RLR32C2000FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1W AXIAL
RLR32C2000FPBSL
RES 200 OHM 1% 1W AXIAL RLR32C2000FPBSL
RES 200ohm 1% 1W AXIAL

RES 200ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000FPBSL-ND
Through Hole Resistors RLR32C2000FPBSL-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000FPBSL RLR32C2000FPBSL-ND
Product Name RES 200 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers