Vishay Intertechnology, Inc. RES 22.1K OHM 1% 1W AXIAL RLR32C2212FMBSL

Description
RES 22.1Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1% 1W AXIAL - RLR32C2212FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1% 1W AXIAL
RLR32C2212FMBSL
RES 22.1K OHM 1% 1W AXIAL RLR32C2212FMBSL
RES 22.1Kohm 1% 1W AXIAL

RES 22.1Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2212FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2212FMBSL-ND
Through Hole Resistors RLR32C2212FMBSL-ND
22.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2212FMBSL RLR32C2212FMBSL-ND
Product Name RES 22.1K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details