Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1R60GRB14

Description
1.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1R60GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1R60GRB14-ND
Through Hole Resistors RLR32C1R60GRB14-ND
1.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C1R60GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C1R60GRB14
Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C1R60GRB14
Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1R60GRB14-ND RLR32C1R60GRB14
Product Name Through Hole Resistors Res Metal Film 1.6 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers