Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2201GMBSL

Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2201GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2201GMBSL-ND
Through Hole Resistors RLR32C2201GMBSL-ND
2.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.2K OHM 2% 1W AXIAL - RLR32C2201GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 2% 1W AXIAL
RLR32C2201GMBSL
RES 2.2K OHM 2% 1W AXIAL RLR32C2201GMBSL
RES 2.2Kohm 2% 1W AXIAL

RES 2.2Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2201GMBSL-ND RLR32C2201GMBSL
Product Name Through Hole Resistors RES 2.2K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers