Vishay Intertechnology, Inc. RES 221K OHM 1% 1W AXIAL RLR32C2213FRBSL

Description
RES 221Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1% 1W AXIAL - RLR32C2213FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1% 1W AXIAL
RLR32C2213FRBSL
RES 221K OHM 1% 1W AXIAL RLR32C2213FRBSL
RES 221Kohm 1% 1W AXIAL

RES 221Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2213FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2213FRBSL-ND
Through Hole Resistors RLR32C2213FRBSL-ND
221 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2213FRBSL RLR32C2213FRBSL-ND
Product Name RES 221K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers