Vishay Intertechnology, Inc. RES 200 OHM 1% 1W AXIAL RLR32C2000FRBSL

Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1W AXIAL - RLR32C2000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1W AXIAL
RLR32C2000FRBSL
RES 200 OHM 1% 1W AXIAL RLR32C2000FRBSL
RES 200ohm 1% 1W AXIAL

RES 200ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000FRBSL-ND
Through Hole Resistors RLR32C2000FRBSL-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000FRBSL RLR32C2000FRBSL-ND
Product Name RES 200 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details