Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2002GMRE61

Description
20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C2002GMRE61TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2002GMRE61TR-ND
Through Hole Resistors 541-RLR32C2002GMRE61TR-ND
20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C2002GMRE61 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C2002GMRE61
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C2002GMRE61
Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C2002GMRE61TR-ND RLR32C2002GMRE61
Product Name Through Hole Resistors Res Metal Film 20K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details