Vishay Intertechnology, Inc. RES 200 OHM 2% 1W AXIAL RLR32C2000GPRSL

Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1W AXIAL - RLR32C2000GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1W AXIAL
RLR32C2000GPRSL
RES 200 OHM 2% 1W AXIAL RLR32C2000GPRSL
RES 200ohm 2% 1W AXIAL

RES 200ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000GPRSL-ND
Through Hole Resistors RLR32C2000GPRSL-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000GPRSL RLR32C2000GPRSL-ND
Product Name RES 200 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details