Vishay Intertechnology, Inc. MF,1W,221,1%,100PPM,M/1%,T/R RLR32C2210FMRE5

Description
MF,1W,221,1%,100PPM, M/1%,T/R
Request a Quote Datasheet
Description
MF,1W,221,1%,100PPM, M/1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,221,1%,100PPM,M/1%,T/R - RLR32C2210FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,221,1%,100PPM,M/1%,T/R
RLR32C2210FMRE5
MF,1W,221,1%,100PPM,M/1%,T/R RLR32C2210FMRE5
MF,1W,221,1%,100PPM, M/1%,T/R

MF,1W,221,1%,100PPM,M/1%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C2210FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C2210FMRE5TR-ND
Through Hole Resistors 541-RLR32C2210FMRE5TR-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2210FMRE5 541-RLR32C2210FMRE5TR-ND
Product Name MF,1W,221,1%,100PPM,M/1%,T/R Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details