Vishay Intertechnology, Inc. RES 1.8 OHM 2% 1W AXIAL RLR32C1R80GRBSL

Description
RES 1.8ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.8ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 2% 1W AXIAL - RLR32C1R80GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 2% 1W AXIAL
RLR32C1R80GRBSL
RES 1.8 OHM 2% 1W AXIAL RLR32C1R80GRBSL
RES 1.8ohm 2% 1W AXIAL

RES 1.8ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1R80GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1R80GRBSL-ND
Through Hole Resistors RLR32C1R80GRBSL-ND
1.8 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1R80GRBSL RLR32C1R80GRBSL-ND
Product Name RES 1.8 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details