Vishay Intertechnology, Inc. RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FRBSL

Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1% 1W AXIAL - RLR32C21R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 1W AXIAL
RLR32C21R5FRBSL
RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FRBSL
RES 21.5ohm 1% 1W AXIAL

RES 21.5ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C21R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C21R5FRBSL-ND
Through Hole Resistors RLR32C21R5FRBSL-ND
21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C21R5FRBSL RLR32C21R5FRBSL-ND
Product Name RES 21.5 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers