Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2000GMBSL

Description
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2000GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000GMBSL-ND
Through Hole Resistors RLR32C2000GMBSL-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200 OHM 2% 1W AXIAL - RLR32C2000GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1W AXIAL
RLR32C2000GMBSL
RES 200 OHM 2% 1W AXIAL RLR32C2000GMBSL
RES 200ohm 2% 1W AXIAL

RES 200ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2000GMBSL-ND RLR32C2000GMBSL
Product Name Through Hole Resistors RES 200 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details