Vishay Intertechnology, Inc. RES 2.21K OHM 1% 1W AXIAL RLR32C2211FRR64

Description
RES 2.21Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1% 1W AXIAL - RLR32C2211FRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1% 1W AXIAL
RLR32C2211FRR64
RES 2.21K OHM 1% 1W AXIAL RLR32C2211FRR64
RES 2.21Kohm 1% 1W AXIAL

RES 2.21Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2211FRR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2211FRR64-ND
Through Hole Resistors RLR32C2211FRR64-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2211FRR64 RLR32C2211FRR64-ND
Product Name RES 2.21K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details