Vishay Intertechnology, Inc. RES 215K OHM 1% 1W AXIAL RLR32C2153FRBSL

Description
RES 215Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1% 1W AXIAL - RLR32C2153FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1% 1W AXIAL
RLR32C2153FRBSL
RES 215K OHM 1% 1W AXIAL RLR32C2153FRBSL
RES 215Kohm 1% 1W AXIAL

RES 215Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2153FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2153FRBSL-ND
Through Hole Resistors RLR32C2153FRBSL-ND
215 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2153FRBSL RLR32C2153FRBSL-ND
Product Name RES 215K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers