Vishay Intertechnology, Inc. RES 220 OHM 2% 1W AXIAL RLR32C2200GMB14

Description
RES 220ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 220ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 2% 1W AXIAL - RLR32C2200GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2% 1W AXIAL
RLR32C2200GMB14
RES 220 OHM 2% 1W AXIAL RLR32C2200GMB14
RES 220ohm 2% 1W AXIAL

RES 220ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2200GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2200GMB14-ND
Through Hole Resistors RLR32C2200GMB14-ND
220 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,220Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C2109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,220Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C2109
Resistor,metal Film,220Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C2109
Resistor,Metal Film,220Ohms,500WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,220Ohms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C2200GMB14 RLR32C2200GMB14-ND 52C2109
Product Name RES 220 OHM 2% 1W AXIAL Through Hole Resistors Resistor,metal Film,220Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers